Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analyzer Functions | Current Energy Frequency Harmonics Power Voltage |
---|---|
No. of Channels | 2 Channel, 2Channels |
Voltage Range rms | 0V to 600V |
Bandwidth | 100kHz |
External Height | 88mm |
External Width | 222mm |
External Depth | 280mm |
Product Range | - |
Manufacturer Warranty | 3 Years |
POWER ANALYZER, GPIB, 100KHZ, 0-600VRMS | Farnell |
Where can I find additional details, specifications and documents for a R&S HMC8015-G?
Additional datasheets, footprints and schematics for R&S HMC8015-G are listed on our Part Details page. You can also find images and similar parts to R&S HMC8015-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMC8015-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMC8015-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMC8015-G fall under?
The R&S HMC8015-G is listed under Test Equipment > Electrical Installation Testers > Power Quality Analysers.
Can I view similar or alternative parts?
You can view similar parts to R&S HMC8015-G when available in the Power Quality Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMC8015-G you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMC8015-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMC8015-G have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HMC8015-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMC8015-G often in real-time on the comparison pages.
What if I can't find stock of R&S HMC8015-G?
You can fill out our help required form which you can use to request a quote for R&S HMC8015-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.