Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | 5.75 |
---|---|
DMM Connectivity | LAN USB |
Current Measure AC Max | 10A |
Voltage Measure AC Max | 750V |
Resistance Measure Max | 0.25Gohm |
Product Range | - |
Current Measure DC Max | 10A |
Voltage Measure DC Max | 1kV |
Manufacturer Warranty | 3 Years |
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
Plug Type | - |
Current Measuring Range AC | 0A to 10A |
Current Measuring Range DC | 0A to 10A |
DMM Response Type | True RMS |
DMM Type | Bench |
Display Count | 480000 |
Ranging | Auto Manual |
Voltage Measuring Range AC | 0V to 750V |
Voltage Measuring Range DC | 0V to 1kV |
DMM, AUTO/MANUAL, TRUE RMS, 480000 COUNT | element14 |
Where can I find additional details, specifications and documents for a R&S HMC8012?
Additional datasheets, footprints and schematics for R&S HMC8012 are listed on our Part Details page. You can also find images and similar parts to R&S HMC8012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HMC8012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HMC8012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HMC8012 fall under?
The R&S HMC8012 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to R&S HMC8012 when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HMC8012 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HMC8012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HMC8012 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for R&S HMC8012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HMC8012 often in real-time on the comparison pages.
What if I can't find stock of R&S HMC8012?
You can fill out our help required form which you can use to request a quote for R&S HMC8012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.