Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 3GHz |
Signal Generator Modulation | AM FM FSK PSK Pulse |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
External Depth | 365mm |
External Height | 75mm |
External Width | 285mm |
Supply Voltage Max | 230V |
Supply Voltage Min | 115V |
Supply Voltage Range | 115V AC 230V AC |
Where can I find additional details, specifications and documents for a R&S HM8135-X?
Additional datasheets, footprints and schematics for R&S HM8135-X are listed on our Part Details page. You can also find images and similar parts to R&S HM8135-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8135-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8135-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8135-X fall under?
The R&S HM8135-X is listed under Test Equipment > Signal Generators & Signal Analysers > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8135-X when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8135-X you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8135-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8135-X have stock available?
There is no stock from authorised distributors for R&S HM8135-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8135-X often in real-time on the comparison pages.
What if I can't find stock of R&S HM8135-X?
You can fill out our help required form which you can use to request a quote for R&S HM8135-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.