Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,082.25
Distributor | Stock | ||
---|---|---|---|
element14
from US$4,082.25
|
-
|
Buy Now |
Signal Generator Type | RF |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 3GHz |
Signal Generator Modulation | AM FM FSK PSK Pulse |
Manufacturer Warranty | 3 Years |
Plug Type | DE UK |
Accuracy | ± 5% FM FSK PSK PhM and ± 4% AM |
Delay | 100 ns |
External Depth | 365mm |
External Height | 75mm |
External Width | 285mm |
Impedance | 50ohm |
Input Voltage Max | 0.707V |
Modulation Type | AM FM FSK PSK Pulse |
Operating Humidity Max | 90% |
Operating Humidity Min | 10% |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output | -144 to +13dBm |
Output Voltage | 2V |
Power Consumption | 40W |
Safety Category | EN1010-1 Safety Class I VDE 0411 |
Supply Voltage Max | 230V |
Supply Voltage Min | 115V |
Sweep Rate Range | 1MHz to 3GHz |
Total Harmonic Distortion | 3% |
SYNTHESIZER, RF, 3GHZ | element14 |
Where can I find additional details, specifications and documents for a R&S HM8135?
Additional datasheets, footprints and schematics for R&S HM8135 are listed on our Part Details page. You can also find images and similar parts to R&S HM8135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM8135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM8135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM8135 fall under?
The R&S HM8135 is listed under Test Equipment > Signal Generators & Signal Analysers > RF Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to R&S HM8135 when available in the RF Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM8135 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM8135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM8135 have stock available?
Authorised distributors including element14 have stock available or on a lead time for R&S HM8135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM8135 often in real-time on the comparison pages.
What if I can't find stock of R&S HM8135?
You can fill out our help required form which you can use to request a quote for R&S HM8135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.