Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$724.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$724.04
|
No stock
|
Buy Now |
Scope Channels | 2 Channel |
---|---|
Bandwidth | 40MHz |
Scope Display Type | CRT |
Calculated Rise Time | 35ns |
Kit Contents | One HZ154 Probe Per Channel (1 |
Manufacturer Warranty | 3 Years |
Product Range | - |
Plug Type | EU UK |
Input Impedance | 1Mohm |
Input Voltage | 400V |
Scope Type | Bench |
OSCILLOSCOPE, 2 CH, 40MHZ | Farnell |
Where can I find additional details, specifications and documents for a R&S HM400?
Additional datasheets, footprints and schematics for R&S HM400 are listed on our Part Details page. You can also find images and similar parts to R&S HM400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S HM400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S HM400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S HM400 fall under?
The R&S HM400 is listed under Test Equipment > Oscilloscopes > Analogue Oscilloscopes.
Can I view similar or alternative parts?
You can view similar parts to R&S HM400 when available in the Analogue Oscilloscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S HM400 you can contact the distributor directly for product support, shipping queries etc.
Is the R&S HM400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S HM400 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S HM400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S HM400 often in real-time on the comparison pages.
What if I can't find stock of R&S HM400?
You can fill out our help required form which you can use to request a quote for R&S HM400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.