Status: | Unknown |
---|---|
Series: | FPC Series |
RoHS: | Unknown |
Prices starting from US$2,060.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2,060.82
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | FPC Series |
Test Frequency Range | 5kHz to 1GHz |
Sensitivity dBm | 30dBm |
External Height | 178mm |
External Width | 396mm |
External Depth | 147mm |
Weight | 3kg |
Manufacturer Warranty | 3 Years |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a R&S FPC1500 DEMO?
Additional datasheets, footprints and schematics for R&S FPC1500 DEMO are listed on our Part Details page. You can also find images and similar parts to R&S FPC1500 DEMO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for R&S FPC1500 DEMO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view R&S FPC1500 DEMO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does R&S FPC1500 DEMO fall under?
The R&S FPC1500 DEMO is listed under Rohde & Schwarz Parts.
Can I view similar or alternative parts?
You can view similar parts to R&S FPC1500 DEMO when available in the Rohde & Schwarz Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the R&S FPC1500 DEMO you can contact the distributor directly for product support, shipping queries etc.
Is the R&S FPC1500 DEMO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for R&S FPC1500 DEMO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for R&S FPC1500 DEMO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for R&S FPC1500 DEMO often in real-time on the comparison pages.
What if I can't find stock of R&S FPC1500 DEMO?
You can fill out our help required form which you can use to request a quote for R&S FPC1500 DEMO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.