Status: | Unknown |
---|---|
Series: | QX8 Series |
RoHS: | Unknown |
Frequency Nom | 50MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | Through Hole 13.2mm x 13.2mm |
Supply Voltage Nom | 5V |
Product Range | QX8 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
XO THT 50MHz HCMOS Tristate DIL-8 | Qantek QX8T50B50.00000B50TT | RS Americas |
XO DIL8 50.000MHz 5.0V Tri-state HCMOS | RS |
Where can I find additional details, specifications and documents for a QX8T50B50.00000B50TT?
Additional datasheets, footprints and schematics for QX8T50B50.00000B50TT are listed on our Part Details page. You can also find images and similar parts to QX8T50B50.00000B50TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QX8T50B50.00000B50TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QX8T50B50.00000B50TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QX8T50B50.00000B50TT fall under?
The QX8T50B50.00000B50TT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to QX8T50B50.00000B50TT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QX8T50B50.00000B50TT you can contact the distributor directly for product support, shipping queries etc.
Is the QX8T50B50.00000B50TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QX8T50B50.00000B50TT have stock available?
Authorised distributors including RS Americas and RS have stock available or on a lead time for QX8T50B50.00000B50TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QX8T50B50.00000B50TT often in real-time on the comparison pages.
What if I can't find stock of QX8T50B50.00000B50TT?
You can fill out our help required form which you can use to request a quote for QX8T50B50.00000B50TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.