Status: | Unknown |
---|---|
Series: | QX14 Series |
RoHS: | Unknown |
Frequency Nom | 24.576MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | Through Hole 20.8mm x 13.2mm |
Supply Voltage Nom | 5V |
Product Range | QX14 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | HCMOS |
XO DIL14 2.4576MHz 5.0V Tri-state HCMOS | RS |
Osc, 2.4576Mhz, 20.8Mm X 13.2Mm, Hcmos | Newark Electronics |
OSC, 2.4576MHZ, 20.8MM X 13.2MM, HCMOS | element14 |
XO THT 2.4576MHz HCMOS Tristate DIL-14 | Qantek QX14T50B2.457600B50TT | RS Americas |
Where can I find additional details, specifications and documents for a QX14T50B24.57600B50TT?
Additional datasheets, footprints and schematics for QX14T50B24.57600B50TT are listed on our Part Details page. You can also find images and similar parts to QX14T50B24.57600B50TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QX14T50B24.57600B50TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QX14T50B24.57600B50TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QX14T50B24.57600B50TT fall under?
The QX14T50B24.57600B50TT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to QX14T50B24.57600B50TT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QX14T50B24.57600B50TT you can contact the distributor directly for product support, shipping queries etc.
Is the QX14T50B24.57600B50TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QX14T50B24.57600B50TT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for QX14T50B24.57600B50TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QX14T50B24.57600B50TT often in real-time on the comparison pages.
What if I can't find stock of QX14T50B24.57600B50TT?
You can fill out our help required form which you can use to request a quote for QX14T50B24.57600B50TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.