Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$24.58
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$25.47
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$24.20
|
44
in stock
|
Buy Now | |
Avnet America
from US$20.46
|
-
|
Buy Now | |
RS Americas
from US$25.43
|
-
|
Buy Now | |
element14
from US$24.55
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | CAL / ID# / BY / DATE / DUE |
Marker Dimensions | 76.2mm x 25.4mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | Green White |
Qup6Gr |Raychem Te Connectivity QUP6GR | Newark Electronics |
Wire Labels&Markers WRAP-UP CAL GREEN Sold by | Rapid Electronics |
QUP6GR | Avnet America |
Raychem, Label, MED Self-Lam Wrap-around Calibration Labels,25.40mm, Die-Cut, Vinyl | TE Connectivity QUP6GR | RS Americas |
CALIBRATION LABELS, WRAP-AROUND, VINYL, 76.2MM W | element14 |
Where can I find additional details, specifications and documents for a QUP6GR?
Additional datasheets, footprints and schematics for QUP6GR are listed on our Part Details page. You can also find images and similar parts to QUP6GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUP6GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUP6GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUP6GR fall under?
The QUP6GR is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to QUP6GR when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUP6GR you can contact the distributor directly for product support, shipping queries etc.
Is the QUP6GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUP6GR have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for QUP6GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUP6GR often in real-time on the comparison pages.
What if I can't find stock of QUP6GR?
You can fill out our help required form which you can use to request a quote for QUP6GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.