Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 20A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 100V AC to 240V AC |
Power Supply Output Type | Adjustable Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | DIN Rail Power Supply Unit |
Applications | General Purpose |
Approvals / Standards | IEC 60601 |
For Use With | Process Control Equipment & Industrial Applications |
Input Voltage AC Max | 240VAC |
Input Voltage AC Min | 100VAC |
Where can I find additional details, specifications and documents for a QUINT-PS 1AC /24DC/20/CO?
Additional datasheets, footprints and schematics for QUINT-PS 1AC /24DC/20/CO are listed on our Part Details page. You can also find images and similar parts to QUINT-PS 1AC /24DC/20/CO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUINT-PS 1AC /24DC/20/CO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUINT-PS 1AC /24DC/20/CO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUINT-PS 1AC /24DC/20/CO fall under?
The QUINT-PS 1AC /24DC/20/CO is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QUINT-PS 1AC /24DC/20/CO when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUINT-PS 1AC /24DC/20/CO you can contact the distributor directly for product support, shipping queries etc.
Is the QUINT-PS 1AC /24DC/20/CO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUINT-PS 1AC /24DC/20/CO have stock available?
There is no stock from authorised distributors for QUINT-PS 1AC /24DC/20/CO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUINT-PS 1AC /24DC/20/CO often in real-time on the comparison pages.
What if I can't find stock of QUINT-PS 1AC /24DC/20/CO?
You can fill out our help required form which you can use to request a quote for QUINT-PS 1AC /24DC/20/CO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.