Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 4W |
Output Voltage - Output 1 | 200mV |
Output Current - Output 1 | 40A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | - |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Redundancy Module |
Applications | General Purpose |
For Use With | Process Control Equipment & Industrial Applications |
QUINT-ORING/24DC/2X20/1X40 | TTI Europe |
PSU, REDUNDANCY MODULE, 24V, 40A | Farnell |
Where can I find additional details, specifications and documents for a QUINT-ORING 24DC/2X20/1X40?
Additional datasheets, footprints and schematics for QUINT-ORING 24DC/2X20/1X40 are listed on our Part Details page. You can also find images and similar parts to QUINT-ORING 24DC/2X20/1X40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QUINT-ORING 24DC/2X20/1X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QUINT-ORING 24DC/2X20/1X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QUINT-ORING 24DC/2X20/1X40 fall under?
The QUINT-ORING 24DC/2X20/1X40 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to QUINT-ORING 24DC/2X20/1X40 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QUINT-ORING 24DC/2X20/1X40 you can contact the distributor directly for product support, shipping queries etc.
Is the QUINT-ORING 24DC/2X20/1X40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QUINT-ORING 24DC/2X20/1X40 have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for QUINT-ORING 24DC/2X20/1X40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QUINT-ORING 24DC/2X20/1X40 often in real-time on the comparison pages.
What if I can't find stock of QUINT-ORING 24DC/2X20/1X40?
You can fill out our help required form which you can use to request a quote for QUINT-ORING 24DC/2X20/1X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.