Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ballast |
---|---|
For Use With | Fluorescent |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Average Bulb Life | 100000h |
External Length / Height | 423mm |
External Width | 30mm |
Height | 30mm |
Lamp Base Type | T8 / G13 |
Length | 423mm |
Luminous Flux | 10000lm |
Luminous Flux Typ | 10000lm |
Operating life Time | 100000h |
Power Rating | 58W |
Supply Voltage | 240V |
CONTROL GEAR, TWIN, T8, 58W | element14 |
Where can I find additional details, specifications and documents for a QTP8258?
Additional datasheets, footprints and schematics for QTP8258 are listed on our Part Details page. You can also find images and similar parts to QTP8258 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QTP8258 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QTP8258 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QTP8258 fall under?
The QTP8258 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to QTP8258 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QTP8258 you can contact the distributor directly for product support, shipping queries etc.
Is the QTP8258 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QTP8258 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for QTP8258.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QTP8258 often in real-time on the comparison pages.
What if I can't find stock of QTP8258?
You can fill out our help required form which you can use to request a quote for QTP8258 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.