QTP732.76812B20R Crystals & Oscillators by Qantek Technology Corporation

CRYSTAL 32.768KHZ 12.5PF 6.9 X 1.4MM

Status: Unknown
Series: QTP7 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for RS
RS
from US$0.27
4,140
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.38
953
in stock
Buy Now
Logo for element14
element14
from US$0.35
953
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
953
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.45
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Crystal Case SMD 6.9mm x 1.4mm
Frequency Stability + / - -
Load Capacitance 12.5pF
Frequency Tolerance + / - 20ppm
Product Range QTP7 Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

32.768kHz QTP7 Crystal 1.4x6.9mm 4-pad | RS
Crystal, 32.768Khz, 12.5Pf, 6.9 X 1.4Mm | Newark Electronics
CRYSTAL, 32.768KHZ, 12.5PF, 6.9 X 1.4MM | element14
Crystal 32.768kHz, +/-20ppm, 4-Pin SMD, 6.7 x 1.4 x 1.35mm | Qantek QTP732.76812B20R | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QTP732.76812B20R?

Additional datasheets, footprints and schematics for QTP732.76812B20R are listed on our Part Details page. You can also find images and similar parts to QTP732.76812B20R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QTP732.76812B20R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QTP732.76812B20R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QTP732.76812B20R fall under?

The QTP732.76812B20R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to QTP732.76812B20R when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QTP732.76812B20R you can contact the distributor directly for product support, shipping queries etc.

Is the QTP732.76812B20R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QTP732.76812B20R have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for QTP732.76812B20R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QTP732.76812B20R often in real-time on the comparison pages.

What if I can't find stock of QTP732.76812B20R?

You can fill out our help required form which you can use to request a quote for QTP732.76812B20R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay