Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Can |
Compound Colour | Grey |
Weight | 2kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Grey |
Standard | UL94 V-0 |
Weight Min | 2kg |
Where can I find additional details, specifications and documents for a QSIL 553-2KG?
Additional datasheets, footprints and schematics for QSIL 553-2KG are listed on our Part Details page. You can also find images and similar parts to QSIL 553-2KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSIL 553-2KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSIL 553-2KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSIL 553-2KG fall under?
The QSIL 553-2KG is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to QSIL 553-2KG when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSIL 553-2KG you can contact the distributor directly for product support, shipping queries etc.
Is the QSIL 553-2KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSIL 553-2KG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QSIL 553-2KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSIL 553-2KG often in real-time on the comparison pages.
What if I can't find stock of QSIL 553-2KG?
You can fill out our help required form which you can use to request a quote for QSIL 553-2KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.