Status: | Unknown |
---|---|
Series: | QMOT QSH8618 Series |
RoHS: | Unknown |
No distributors results available
Coil Type | Bipolar |
---|---|
Torque Max | 7N-m |
Current Rating | 5.5A |
No. of Phases | Four Phase |
Resistance | 0.45ohm |
Inductance | 4.5mH |
Inertia | 2700g-cm² |
Product Range | QMOT QSH8618 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a QSH8618-95-55-700?
Additional datasheets, footprints and schematics for QSH8618-95-55-700 are listed on our Part Details page. You can also find images and similar parts to QSH8618-95-55-700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QSH8618-95-55-700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QSH8618-95-55-700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QSH8618-95-55-700 fall under?
The QSH8618-95-55-700 is listed under Trinamic Parts.
Can I view similar or alternative parts?
You can view similar parts to QSH8618-95-55-700 when available in the Trinamic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QSH8618-95-55-700 you can contact the distributor directly for product support, shipping queries etc.
Is the QSH8618-95-55-700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QSH8618-95-55-700 have stock available?
There is no stock from authorised distributors for QSH8618-95-55-700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QSH8618-95-55-700 often in real-time on the comparison pages.
What if I can't find stock of QSH8618-95-55-700?
You can fill out our help required form which you can use to request a quote for QSH8618-95-55-700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.