Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,675
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
4V-drive type |
Nch+Pch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | TSMT8 |
---|---|
Number of terminal | 8 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 100 |
Drain Current ID[A] | 2 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.26 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.25 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.24 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.26 |
Total gate charge Qg[nC] | 4.7 |
Power Dissipation (PD)[W] | 1.5 |
Drive Voltage[V] | 4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3x2.8 (t=0.85) |
Data Sheet |
---|
QS8M51 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
4V Drive Nch+Pch MOSFET | RS |
Mosfet, N And P-Ch, 100V, 2A, Tsmt | Newark Electronics |
Trans MOSFET N/P-CH 100V 2A/1.5A 8-Pin TSMT T/R | Avnet America |
MOSFET, N AND P-CH, 100V, 2A, TSMT | element14 |
Where can I find additional details, specifications and documents for a QS8M51TR?
Additional datasheets, footprints and schematics for QS8M51TR are listed on our Part Details page. You can also find images and similar parts to QS8M51TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS8M51TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS8M51TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS8M51TR fall under?
The QS8M51TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS8M51TR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS8M51TR you can contact the distributor directly for product support, shipping queries etc.
Is the QS8M51TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS8M51TR have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for QS8M51TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS8M51TR often in real-time on the comparison pages.
What if I can't find stock of QS8M51TR?
You can fill out our help required form which you can use to request a quote for QS8M51TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.