Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.68
|
4
in stock
|
Buy Now | |
Conrad
from US$3.64
|
173
in stock
|
Buy Now | |
Distrelec
from US$3.75
|
106
in stock
|
Buy Now | |
Chip One Stop
from US$3.23
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
11
in stock
|
Buy Now | |
RS Americas
from US$2.91
|
-
|
Buy Now | |
TTI Europe
from US$2.32
|
-
|
Buy Now |
LED Colour | Red |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
IP / NEMA Rating | - |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2V |
2021 Energy Efficiency Class: n.rel. | Conrad |
Apem LED IndicatorSoldering Lugs Fixed Red DC 24V | Distrelec |
Led Panel Mount Indicator, Snap-In, Red, 8 Mm, 20 Ma, 25 Mcd Rohs Compliant: Yes |Apem QS81XXR24 | Newark Electronics |
8mm snap-in panel LED, red 24Vdc | RS |
LED Indicator 8mm Plastic Snap-In Panel Mount Fixed Red 24VDC Solder | APEM Components QS81XXR24 | RS Americas |
8MM SOLDER LUG RED 24V | TTI Europe |
Where can I find additional details, specifications and documents for a QS81XXR24?
Additional datasheets, footprints and schematics for QS81XXR24 are listed on our Part Details page. You can also find images and similar parts to QS81XXR24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS81XXR24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS81XXR24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS81XXR24 fall under?
The QS81XXR24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS81XXR24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS81XXR24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS81XXR24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS81XXR24 have stock available?
Authorised distributors including Conrad, Distrelec, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for QS81XXR24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS81XXR24 often in real-time on the comparison pages.
What if I can't find stock of QS81XXR24?
You can fill out our help required form which you can use to request a quote for QS81XXR24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.