Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
2.5V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-457T |
---|---|
JEITA Package | SC-95 |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 1 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.26 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.26 |
Total gate charge Qg[nC] | 1.7 |
Power Dissipation (PD)[W] | 1.25 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
QS6K1FRA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
TSMT6_TR Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
ROHQS6K1FRATR | Avnet America |
MOSFET, AUTO, DUAL N-CH, 30V, SOT-457 | Farnell |
Where can I find additional details, specifications and documents for a QS6K1FRATR?
Additional datasheets, footprints and schematics for QS6K1FRATR are listed on our Part Details page. You can also find images and similar parts to QS6K1FRATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS6K1FRATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS6K1FRATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS6K1FRATR fall under?
The QS6K1FRATR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QS6K1FRATR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS6K1FRATR you can contact the distributor directly for product support, shipping queries etc.
Is the QS6K1FRATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QS6K1FRATR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for QS6K1FRATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS6K1FRATR often in real-time on the comparison pages.
What if I can't find stock of QS6K1FRATR?
You can fill out our help required form which you can use to request a quote for QS6K1FRATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.