Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$3.94
LED Colour | White |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
6mm snap-in panel LED wires, white 24Vdc | RS |
2021 Energy Efficiency Class: n.rel. | Conrad |
Led Panel Mount Indicator, Snap-In, White, 6 Mm, 24 Vdc, 20 Ma, 1.2 Cd, Not Rated Rohs Compliant: Yes |Apem QS63XXW24 | Newark Electronics |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed White 24VDC Wire | APEM Components QS63XXW24 | RS Americas |
INDICATOR, LED PANEL MNT, 6MM, WHITE | element14 |
Apem LED IndicatorWires Fixed White DC 24V | Distrelec |
Where can I find additional details, specifications and documents for a QS63XXW24?
Additional datasheets, footprints and schematics for QS63XXW24 are listed on our Part Details page. You can also find images and similar parts to QS63XXW24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS63XXW24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS63XXW24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS63XXW24 fall under?
The QS63XXW24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS63XXW24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS63XXW24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS63XXW24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS63XXW24 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for QS63XXW24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS63XXW24 often in real-time on the comparison pages.
What if I can't find stock of QS63XXW24?
You can fill out our help required form which you can use to request a quote for QS63XXW24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.