Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.51
|
276
in stock
|
Buy Now | |
RS Americas
from US$5.06
|
650
in stock
|
Buy Now | |
Conrad
from US$3.64
|
648
in stock
|
Buy Now | |
Distrelec
from US$2.90
|
352
in stock
|
Buy Now | |
TTI Europe
from US$2.90
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
-
|
Buy Now | |
element14
from US$5.58
|
-
|
Buy Now | |
Farnell
from US$3.13
|
-
|
Buy Now |
LED Colour | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 6mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
LED Indicator 6mm Plastic Snap-In Panel Mount Fixed Green 12VDC Wire | APEM Components QS63XXG12 | RS Americas |
2021 Energy Efficiency Class: n.rel. | Conrad |
Apem LED IndicatorWires Fixed Green DC 12V | Distrelec |
6mm snap-in panel LED wires, green 12Vdc | RS |
6MM WIRES GREEN 12V | TTI Europe |
Panel Indicator, 6Mm, Green, 12Vdc | Newark Electronics |
INDICATOR, LED PANEL MNT, 6MM, GREEN | element14 |
Where can I find additional details, specifications and documents for a QS63XXG12?
Additional datasheets, footprints and schematics for QS63XXG12 are listed on our Part Details page. You can also find images and similar parts to QS63XXG12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS63XXG12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS63XXG12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS63XXG12 fall under?
The QS63XXG12 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS63XXG12 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS63XXG12 you can contact the distributor directly for product support, shipping queries etc.
Is the QS63XXG12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS63XXG12 have stock available?
Authorised distributors including RS Americas, Conrad, Distrelec, RS and TTI Europe have stock available or on a lead time for QS63XXG12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS63XXG12 often in real-time on the comparison pages.
What if I can't find stock of QS63XXG12?
You can fill out our help required form which you can use to request a quote for QS63XXG12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.