Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 16Channels |
---|---|
Output Current | - |
Switch Type | - |
On State Resistance Max | 8ohm |
Logic Case Style | QVSOP |
No. of Pins | 40Pins |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a QS32XVH245Q2G?
Additional datasheets, footprints and schematics for QS32XVH245Q2G are listed on our Part Details page. You can also find images and similar parts to QS32XVH245Q2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS32XVH245Q2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS32XVH245Q2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS32XVH245Q2G fall under?
The QS32XVH245Q2G is listed under Semiconductors - ICs > Logic > Bus Switches.
Can I view similar or alternative parts?
You can view similar parts to QS32XVH245Q2G when available in the Bus Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS32XVH245Q2G you can contact the distributor directly for product support, shipping queries etc.
Is the QS32XVH245Q2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS32XVH245Q2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QS32XVH245Q2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS32XVH245Q2G often in real-time on the comparison pages.
What if I can't find stock of QS32XVH245Q2G?
You can fill out our help required form which you can use to request a quote for QS32XVH245Q2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.