Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Remote Control Type | Receiver & Transmitter |
---|---|
No. of Channels | 2 Channel |
Frequency | 433.92MHz |
Range | 30m |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Remote Control |
Kit Features | 2 Channel AM System 433.92MHz Frequency 30m Range High Security Radio Protocol Robust Enclosure |
Type | Remote Control System |
REMOTE CONTROL SYSTEM, 2CH, 30M | element14 |
Where can I find additional details, specifications and documents for a QS2?
Additional datasheets, footprints and schematics for QS2 are listed on our Part Details page. You can also find images and similar parts to QS2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS2 fall under?
The QS2 is listed under Electrical & Lighting > Wireless Systems & Modules > Remote Control Systems.
Can I view similar or alternative parts?
You can view similar parts to QS2 when available in the Remote Control Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS2 you can contact the distributor directly for product support, shipping queries etc.
Is the QS2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for QS2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS2 often in real-time on the comparison pages.
What if I can't find stock of QS2?
You can fill out our help required form which you can use to request a quote for QS2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.