Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$155.68
Sensing Range Min | 50mm |
---|---|
Sensing Range Max | 500mm |
Beam Angle | - |
Switching Frequency | 300kHz |
External Diameter | - |
Sensitivity (dB) | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Frequency | 300kHz |
Ultrasonic Proximity Sensor,18 mm, Rectangular, Diffuse,0.5m, PNP-NO/NC, M12 4-Pin | Banner Engineering QS18UPAQ8 | RS Americas |
Ultrasonic Sensor | Newark Electronics |
Sensor Ultrasonic Sr 50mm-500mm | RS |
Ultrasonic Sensor, 19.68 in. Sensing, 12-30VDC, PNP, N.O. Output, M12x1 4-pin Euro, Side Sensing | Carlton-Bates |
Where can I find additional details, specifications and documents for a QS18UPAQ8?
Additional datasheets, footprints and schematics for QS18UPAQ8 are listed on our Part Details page. You can also find images and similar parts to QS18UPAQ8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS18UPAQ8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS18UPAQ8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS18UPAQ8 fall under?
The QS18UPAQ8 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to QS18UPAQ8 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS18UPAQ8 you can contact the distributor directly for product support, shipping queries etc.
Is the QS18UPAQ8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS18UPAQ8 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for QS18UPAQ8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS18UPAQ8 often in real-time on the comparison pages.
What if I can't find stock of QS18UPAQ8?
You can fill out our help required form which you can use to request a quote for QS18UPAQ8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.