Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Min | 50mm |
---|---|
Sensing Range Max | 500mm |
Switching Frequency | 300kHz |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Frequency | 300kHz |
RoHS Compliant | Yes |
Ultrasonic Sensor | Newark Electronics |
Qs18U World-Beam, Ultrasonic Remote Teach, Range, QS18U Series | Banner Engineering QS18UNAEQ8 | RS Americas |
Where can I find additional details, specifications and documents for a QS18UNAEQ8?
Additional datasheets, footprints and schematics for QS18UNAEQ8 are listed on our Part Details page. You can also find images and similar parts to QS18UNAEQ8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS18UNAEQ8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS18UNAEQ8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS18UNAEQ8 fall under?
The QS18UNAEQ8 is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to QS18UNAEQ8 when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS18UNAEQ8 you can contact the distributor directly for product support, shipping queries etc.
Is the QS18UNAEQ8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QS18UNAEQ8 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for QS18UNAEQ8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS18UNAEQ8 often in real-time on the comparison pages.
What if I can't find stock of QS18UNAEQ8?
You can fill out our help required form which you can use to request a quote for QS18UNAEQ8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.