Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Min | 50mm |
---|---|
Sensing Range Max | 500mm |
Switching Frequency | 300kHz |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Frequency | 300kHz |
RoHS Compliant | Yes |
Sensor Ultrasonic Sr 50mm-500mm | RS |
Ultrasonic Proximity Sensor,18 mm, Rectangular, Diffuse,0.5m, NPN-NO/NC, Cable 4Wire | Banner Engineering QS18UNA | RS Americas |
Ultrasonic Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a QS18UNA?
Additional datasheets, footprints and schematics for QS18UNA are listed on our Part Details page. You can also find images and similar parts to QS18UNA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS18UNA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS18UNA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS18UNA fall under?
The QS18UNA is listed under Sensors & Transducers > Sensors > Ultrasonic Sensors > Miscellaneous Ultrasonic Sensors.
Can I view similar or alternative parts?
You can view similar parts to QS18UNA when available in the Miscellaneous Ultrasonic Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS18UNA you can contact the distributor directly for product support, shipping queries etc.
Is the QS18UNA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QS18UNA have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for QS18UNA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS18UNA often in real-time on the comparison pages.
What if I can't find stock of QS18UNA?
You can fill out our help required form which you can use to request a quote for QS18UNA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.