Status: | Unknown |
---|---|
Series: | WORLD-BEAM QS18 Expert Series |
RoHS: | Compliant |
Sensing Range Max | 43mm |
---|---|
Sensing Method | Convergent Reflective |
Sensor Output | NPN |
Product Range | WORLD-BEAM QS18 Expert Series |
Connection Method | Cable |
Supply Voltage DC Min | 10V |
RoHS Compliant | Yes |
Photoelectric Sensor, 43Mm, Npn, 30Vdc | Newark Electronics |
Photoelectric Sensor, Convergent, 43mm, 10-30VDC, NPN, Cable, QS18 | Banner Engineering QS18EN6CV45 | RS Americas |
Sensor, Photoelectric Convergent | Carlton-Bates |
Where can I find additional details, specifications and documents for a QS18EN6CV45?
Additional datasheets, footprints and schematics for QS18EN6CV45 are listed on our Part Details page. You can also find images and similar parts to QS18EN6CV45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS18EN6CV45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS18EN6CV45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS18EN6CV45 fall under?
The QS18EN6CV45 is listed under Sensors & Transducers > Sensors > Light Sensors > Distance Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to QS18EN6CV45 when available in the Distance Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS18EN6CV45 you can contact the distributor directly for product support, shipping queries etc.
Is the QS18EN6CV45 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QS18EN6CV45 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for QS18EN6CV45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS18EN6CV45 often in real-time on the comparison pages.
What if I can't find stock of QS18EN6CV45?
You can fill out our help required form which you can use to request a quote for QS18EN6CV45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.