Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.58
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$3.46
|
157
in stock
|
Buy Now | |
Conrad
from US$4.12
|
157
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
98
in stock
|
Buy Now | |
element14
from US$6.04
|
98
in stock
|
Buy Now | |
Farnell
from US$2.99
|
98
in stock
|
Buy Now | |
RS Americas
from US$5.04
|
-
|
Buy Now | |
TTI Europe
from US$3.38
|
-
|
Buy Now |
LED Colour | Orange |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 10mm |
Forward Current If | 20mA |
Luminous Intensity | 30mcd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2V |
APEM QS103XXO24 10mm LED Panel Indicator Orange 24V DC Wire Terminals | Rapid Electronics |
2021 Energy Efficiency Class: n.rel. | Conrad |
Led Panel Mount Indicator, Snap-In, Orange, 10 Mm, 24 Vdc, 20 Ma, 30 Mcd, Not Rated Rohs Compliant: Yes |Apem QS103XXO24 | Newark Electronics |
INDICATOR, LED PANEL MNT, 10MM, ORANGE | element14 |
10mm snap-in LED wires, orange 24Vdc | RS |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Orange 24VDC Wire | APEM Components QS103XXO24 | RS Americas |
10MM WIRES ORANGE 24V | TTI Europe |
Where can I find additional details, specifications and documents for a QS103XXO24?
Additional datasheets, footprints and schematics for QS103XXO24 are listed on our Part Details page. You can also find images and similar parts to QS103XXO24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS103XXO24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS103XXO24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS103XXO24 fall under?
The QS103XXO24 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS103XXO24 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS103XXO24 you can contact the distributor directly for product support, shipping queries etc.
Is the QS103XXO24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS103XXO24 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for QS103XXO24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS103XXO24 often in real-time on the comparison pages.
What if I can't find stock of QS103XXO24?
You can fill out our help required form which you can use to request a quote for QS103XXO24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.