Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Orange |
---|---|
Operating Voltage | 110VAC |
Mounting Hole Dia | 10mm |
Forward Current If | 6mA |
Luminous Intensity | 4.1cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
Led Panel Mount Indicator, Snap-In, Orange, 10 Mm, 110 Vac, 6 Ma, 4.1 Cd, Not Rated Rohs Compliant: Yes |Apem QS103XXHO110 | Newark Electronics |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Hyper Orange 110VAC Wire | APEM Components QS103XXHO110 | RS Americas |
INDICATOR, LED PANEL MNT, 10MM, ORANGE | element14 |
Where can I find additional details, specifications and documents for a QS103XXHO110?
Additional datasheets, footprints and schematics for QS103XXHO110 are listed on our Part Details page. You can also find images and similar parts to QS103XXHO110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS103XXHO110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS103XXHO110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS103XXHO110 fall under?
The QS103XXHO110 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS103XXHO110 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS103XXHO110 you can contact the distributor directly for product support, shipping queries etc.
Is the QS103XXHO110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS103XXHO110 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for QS103XXHO110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS103XXHO110 often in real-time on the comparison pages.
What if I can't find stock of QS103XXHO110?
You can fill out our help required form which you can use to request a quote for QS103XXHO110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.