Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
Prices starting from US$3.78
LED Colour | Red |
---|---|
Operating Voltage | 220VAC |
Mounting Hole Dia | 10mm |
Forward Current If | 3mA |
Luminous Intensity | 6cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 2.2V |
2021 Energy Efficiency Class: n.rel. | Conrad |
Led Panel Mount Indicator, Snap-In, Red, 10 Mm, 220 Vac, 3 Ma, 6 Cd, Not Rated Rohs Compliant: Yes |Apem QS101XXHR220 | Newark Electronics |
INDICATOR, LED PANEL MNT, 10MM, RED | element14 |
10mm snap-in panel LED, red 220Vac | RS |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Hyper Red 220VAC Solder | APEM Components QS101XXHR220 | RS Americas |
Where can I find additional details, specifications and documents for a QS101XXHR220?
Additional datasheets, footprints and schematics for QS101XXHR220 are listed on our Part Details page. You can also find images and similar parts to QS101XXHR220 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS101XXHR220 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS101XXHR220 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS101XXHR220 fall under?
The QS101XXHR220 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS101XXHR220 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS101XXHR220 you can contact the distributor directly for product support, shipping queries etc.
Is the QS101XXHR220 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS101XXHR220 have stock available?
Authorised distributors including Conrad, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for QS101XXHR220.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS101XXHR220 often in real-time on the comparison pages.
What if I can't find stock of QS101XXHR220?
You can fill out our help required form which you can use to request a quote for QS101XXHR220 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.