Status: | Unknown |
---|---|
Series: | QS Series |
RoHS: | Unknown |
LED Colour | Green |
---|---|
Operating Voltage | 110VAC |
Mounting Hole Dia | 10mm |
Forward Current If | 6mA |
Luminous Intensity | 1.2cd |
IP / NEMA Rating | Not Rated |
Product Range | QS Series |
SVHC | No SVHC (15-Jan-2018) |
Forward Voltage | 3.3V |
10mm snap-in panel LED, green 110Vac | RS |
Panel Indicator, Grn, 110Vac, Solder Lug | Newark Electronics |
LED Indicator 10mm Plastic Snap-In Panel Mount Fixed Hyper Green 110VAC Solder | APEM Components QS101XXHG110 | RS Americas |
Where can I find additional details, specifications and documents for a QS101XXHG110?
Additional datasheets, footprints and schematics for QS101XXHG110 are listed on our Part Details page. You can also find images and similar parts to QS101XXHG110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QS101XXHG110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QS101XXHG110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QS101XXHG110 fall under?
The QS101XXHG110 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QS101XXHG110 when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QS101XXHG110 you can contact the distributor directly for product support, shipping queries etc.
Is the QS101XXHG110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QS101XXHG110 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for QS101XXHG110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QS101XXHG110 often in real-time on the comparison pages.
What if I can't find stock of QS101XXHG110?
You can fill out our help required form which you can use to request a quote for QS101XXHG110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.