Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Series | QR/P8 |
---|---|
No. of Positions | 8 |
For Use With | QR/P8 Series Contacts |
SVHC | No SVHC (16-Jun-2014) |
Connector Body Material | PC (Polycarbonate) |
RoHS Compliant | Yes |
Housing, Plug, Crimp, 8Way | Newark Electronics |
Rack & Panel Connectors Housing PL 8 POS 2mm ST | Sager |
Where can I find additional details, specifications and documents for a QR/P8-8P-C(01)?
Additional datasheets, footprints and schematics for QR/P8-8P-C(01) are listed on our Part Details page. You can also find images and similar parts to QR/P8-8P-C(01) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QR/P8-8P-C(01) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QR/P8-8P-C(01) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QR/P8-8P-C(01) fall under?
The QR/P8-8P-C(01) is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to QR/P8-8P-C(01) when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QR/P8-8P-C(01) you can contact the distributor directly for product support, shipping queries etc.
Is the QR/P8-8P-C(01) RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QR/P8-8P-C(01) have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for QR/P8-8P-C(01).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QR/P8-8P-C(01) often in real-time on the comparison pages.
What if I can't find stock of QR/P8-8P-C(01)?
You can fill out our help required form which you can use to request a quote for QR/P8-8P-C(01) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.