Status: | Unknown |
---|---|
Series: | QRM14 Series |
RoHS: | Unknown |
LED Color | Green |
---|---|
Operating Voltage | 12VDC |
Mounting Hole Dia | 14mm |
Forward Current If | 20mA |
Luminous Intensity | 250mcd |
IP / NEMA Rating | IP67 |
Product Range | QRM14 Series |
Panel Indicator, 14Mm, Green, 12Vdc | Newark Electronics |
LED Indicator Sealed 14mm Black Chrome Fixed Hyper Bright Green 12VDC Wire | APEM Components QRM145BXXHG12E | RS Americas |
PANEL INDICATOR, 14MM, GREEN, 12VDC | element14 |
14MM BLACK HB GRN 12V SLD | TTI Europe |
Where can I find additional details, specifications and documents for a QRM145BXXHG12E?
Additional datasheets, footprints and schematics for QRM145BXXHG12E are listed on our Part Details page. You can also find images and similar parts to QRM145BXXHG12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QRM145BXXHG12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRM145BXXHG12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QRM145BXXHG12E fall under?
The QRM145BXXHG12E is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to QRM145BXXHG12E when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QRM145BXXHG12E you can contact the distributor directly for product support, shipping queries etc.
Is the QRM145BXXHG12E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QRM145BXXHG12E have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for QRM145BXXHG12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QRM145BXXHG12E often in real-time on the comparison pages.
What if I can't find stock of QRM145BXXHG12E?
You can fill out our help required form which you can use to request a quote for QRM145BXXHG12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.