Status: | Active |
---|---|
Series: | QRE1113 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
5,004
in stock
|
Buy Now | |
element14
from US$0.64
|
5,004
in stock
|
Buy Now | |
Farnell
from US$0.61
|
5,004
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
1,430
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Phototransistor output |
No contact surface sensing |
Miniature package |
Lead from style: Gull Wing |
Two leadform options: Through hole (QRE1113)SMT gullwing (QRE1113GR & QRE1114GR) |
Two packaging options: Tube (QRE1113)Tape and reel (QRE1113GR & QRE1114GR) |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | QRE1113 |
---|---|
Compliance | Pb-free Halide free |
Output Circuit | Phototransistor |
IC(on) (mA) | 0.1 |
Focus / Non-Focus | Non-focus |
Package Type | REFLECTIVE RECTANGULAR THROUGH HOLE |
Opto Cplr, Phototransistor, Dip-4 | Newark Electronics |
OPTO CPLR, PHOTOTRANSISTOR, DIP-4 | element14 |
Miniature Reflective Object Sensor | RS |
onsemi Miniature Reflective Object Sensor, THT | Distrelec |
QRE1113 Series 30 V 50 mA Through Hole Miniature Reflective Object Sensor | Future Electronics |
Photointerrupter Reflective Phototransistor 4-Pin DIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a QRE1113?
Additional datasheets, footprints and schematics for QRE1113 are listed on our Part Details page. You can also find images and similar parts to QRE1113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QRE1113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QRE1113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QRE1113 fall under?
The QRE1113 is listed under Interfaces > Infrared > Reflective Sensor.
Can I view similar or alternative parts?
You can view similar parts to QRE1113 when available in the Reflective Sensor range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QRE1113 you can contact the distributor directly for product support, shipping queries etc.
Is the QRE1113 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for QRE1113 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for QRE1113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QRE1113 often in real-time on the comparison pages.
What if I can't find stock of QRE1113?
You can fill out our help required form which you can use to request a quote for QRE1113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.