Status: | Unknown |
---|---|
Series: | QMS Series |
RoHS: | Unknown |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.43
|
No stock
|
Buy Now | |
Sager
from US$5.65
|
192
in stock
|
Buy Now | |
Powell Electronics
from US$14.51
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$9.16
|
89
in stock
|
Buy Now | |
element14
from US$7.33
|
89
in stock
|
Buy Now | |
Farnell
from US$11.03
|
89
in stock
|
Buy Now | |
Toby Electronics
from US$5.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.635mm |
---|---|
No. of Contacts | 104Contacts |
Gender | Header |
Product Range | QMS Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Headers & Wire Housings 0.635 mm Q2 High-Speed Rugged Ground Plane Terminal Strip | Sager |
Connector, Header, 104Pos, 2Row, 0.635Mm | Newark Electronics |
CONNECTOR, HEADER, 104POS, 2ROW, 0.635MM | element14 |
0.64mm Power Q2 QMS SMT header, 104P | RS |
Mezzanine Connector, Ground Plane, Header, 0.635 mm, 2 Rows, 104 Contacts, Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a QMS-052-05.75-L-D-A?
Additional datasheets, footprints and schematics for QMS-052-05.75-L-D-A are listed on our Part Details page. You can also find images and similar parts to QMS-052-05.75-L-D-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QMS-052-05.75-L-D-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QMS-052-05.75-L-D-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QMS-052-05.75-L-D-A fall under?
The QMS-052-05.75-L-D-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to QMS-052-05.75-L-D-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QMS-052-05.75-L-D-A you can contact the distributor directly for product support, shipping queries etc.
Is the QMS-052-05.75-L-D-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QMS-052-05.75-L-D-A have stock available?
Authorised distributors including Sager, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for QMS-052-05.75-L-D-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QMS-052-05.75-L-D-A often in real-time on the comparison pages.
What if I can't find stock of QMS-052-05.75-L-D-A?
You can fill out our help required form which you can use to request a quote for QMS-052-05.75-L-D-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.