Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$8.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.89
|
No stock
|
Buy Now |
Supply Voltage Min | 1.1V |
---|---|
Supply Voltage Max | 1.3V |
No. of Pins | 46Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
MSL | MSL 1 - Unlimited |
IC Function | Lane Extender |
IC Package Type | QFN |
RoHS Compliant | Yes |
Lane Extender, Qfn-46, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a QLX4300SIQT7?
Additional datasheets, footprints and schematics for QLX4300SIQT7 are listed on our Part Details page. You can also find images and similar parts to QLX4300SIQT7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QLX4300SIQT7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QLX4300SIQT7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QLX4300SIQT7 fall under?
The QLX4300SIQT7 is listed under Semiconductors - ICs > Drivers & Interfaces > Specialized Interfaces.
Can I view similar or alternative parts?
You can view similar parts to QLX4300SIQT7 when available in the Specialized Interfaces range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QLX4300SIQT7 you can contact the distributor directly for product support, shipping queries etc.
Is the QLX4300SIQT7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for QLX4300SIQT7 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for QLX4300SIQT7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QLX4300SIQT7 often in real-time on the comparison pages.
What if I can't find stock of QLX4300SIQT7?
You can fill out our help required form which you can use to request a quote for QLX4300SIQT7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.