Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Potting Compound Type | Silicone - 2 Part |
---|---|
Dispensing Method | Container |
Compound Colour | Transparent |
Weight | 2kg |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Potting Compound Type | Silicone - 2 Part |
---|---|
Dispensing Method | Container |
Compound Colour | Transparent |
Weight | 2kg |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Silicone Encapsulant, Container, 2Kg | Newark Electronics |
Where can I find additional details, specifications and documents for a QLE1102 2KG?
Additional datasheets, footprints and schematics for QLE1102 2KG are listed on our Part Details page. You can also find images and similar parts to QLE1102 2KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QLE1102 2KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QLE1102 2KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QLE1102 2KG fall under?
The QLE1102 2KG is listed under ACC Silicones Parts.
Can I view similar or alternative parts?
You can view similar parts to QLE1102 2KG when available in the ACC Silicones Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QLE1102 2KG you can contact the distributor directly for product support, shipping queries etc.
Is the QLE1102 2KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QLE1102 2KG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QLE1102 2KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QLE1102 2KG often in real-time on the comparison pages.
What if I can't find stock of QLE1102 2KG?
You can fill out our help required form which you can use to request a quote for QLE1102 2KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.