Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 16mm |
External Length / Height | 19mm |
External Width | 12mm |
HOUSING, TRANSDUCER, 10MM, PK2 | element14 |
Where can I find additional details, specifications and documents for a QHP10?
Additional datasheets, footprints and schematics for QHP10 are listed on our Part Details page. You can also find images and similar parts to QHP10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QHP10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QHP10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QHP10 fall under?
The QHP10 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to QHP10 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QHP10 you can contact the distributor directly for product support, shipping queries etc.
Is the QHP10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QHP10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for QHP10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QHP10 often in real-time on the comparison pages.
What if I can't find stock of QHP10?
You can fill out our help required form which you can use to request a quote for QHP10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.