Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
5,272
in stock
|
Buy Now | |
element14
from US$0.31
|
5,272
in stock
|
Buy Now | |
CoreStaff
from US$0.26
|
3,000
in stock
|
Buy Now | |
RS
from US$0.34
|
2,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance. |
Small Surface Mount Package (TSMT8). |
Pb-free lead plating; RoHS compliant. |
Halogen Free |
Package Code | TSMT8 |
---|---|
Applications | Motor |
Number of terminal | 8 |
Polarity | Nch+Pch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 7 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.035 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.022 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.035 |
Total gate charge Qg[nC] | 3.7 |
Power Dissipation (PD)[W] | 2.5 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3x2.8 (t=0.85) |
Data Sheet |
---|
QH8MA3 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N And P-Ch, 30V, 7A, Tsmt | Newark Electronics |
MOSFET, N AND P-CH, 30V, 7A, TSMT | element14 |
N+P-CH 30V 7A/5,5A TSMT8 | Rutronik |
MOSFET 30V N+P Ch MOSFET | Future Electronics |
Trans MOSFET N-CH/P-CH 30V±7A@N Channel/±5.5A@P Channel 8-Pin TSMT Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a QH8MA3TCR?
Additional datasheets, footprints and schematics for QH8MA3TCR are listed on our Part Details page. You can also find images and similar parts to QH8MA3TCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QH8MA3TCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QH8MA3TCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QH8MA3TCR fall under?
The QH8MA3TCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QH8MA3TCR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QH8MA3TCR you can contact the distributor directly for product support, shipping queries etc.
Is the QH8MA3TCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QH8MA3TCR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and RS have stock available or on a lead time for QH8MA3TCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QH8MA3TCR often in real-time on the comparison pages.
What if I can't find stock of QH8MA3TCR?
You can fill out our help required form which you can use to request a quote for QH8MA3TCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.