Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
591
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
5,680
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
3,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
591
in stock
|
Buy Now | |
element14
from US$0.40
|
591
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now |
Low on-resistance. |
Small Surface Mount Package. |
Pb-free lead plating; RoHS compliant. |
Halogen Free |
100% avalanche tested. |
Package Code | TSMT8 |
---|---|
Applications | Power Supply |
Number of terminal | 8 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 9 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.017 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.013 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0125 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.017 |
Total gate charge Qg[nC] | 12 |
Power Dissipation (PD)[W] | 1.5 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 3x2.8 (t=0.85) |
Data Sheet |
---|
QH8KA4 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Dual N-Ch, 30V, 9A, Tsmt | Newark Electronics |
MOSFET, DUAL N-CH, 30V, 9A, TSMT | element14 |
N+N-CH 30V 9A 17mOhm TSMT8 | Rutronik |
Trans MOSFET Array Dual N-CH 30V 9A 8-Pin TSMT Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a QH8KA4TCR?
Additional datasheets, footprints and schematics for QH8KA4TCR are listed on our Part Details page. You can also find images and similar parts to QH8KA4TCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QH8KA4TCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QH8KA4TCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QH8KA4TCR fall under?
The QH8KA4TCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to QH8KA4TCR when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QH8KA4TCR you can contact the distributor directly for product support, shipping queries etc.
Is the QH8KA4TCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for QH8KA4TCR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for QH8KA4TCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QH8KA4TCR often in real-time on the comparison pages.
What if I can't find stock of QH8KA4TCR?
You can fill out our help required form which you can use to request a quote for QH8KA4TCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.