Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.54
|
No stock
|
Buy Now |
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Bottle |
Compound Colour | Transparent |
Weight | 2kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | Transparent |
Material | Silicone |
Weight Min | 2kg |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Bottle |
Chemical Colour | Transparent |
Weight | 2kg |
SVHC | No SVHC (20-Jun-2013) |
Colour | Transparent |
Material | Silicone |
Weight Min | 2kg |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a QGEL 310-2KG?
Additional datasheets, footprints and schematics for QGEL 310-2KG are listed on our Part Details page. You can also find images and similar parts to QGEL 310-2KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QGEL 310-2KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QGEL 310-2KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QGEL 310-2KG fall under?
The QGEL 310-2KG is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to QGEL 310-2KG when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QGEL 310-2KG you can contact the distributor directly for product support, shipping queries etc.
Is the QGEL 310-2KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QGEL 310-2KG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for QGEL 310-2KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QGEL 310-2KG often in real-time on the comparison pages.
What if I can't find stock of QGEL 310-2KG?
You can fill out our help required form which you can use to request a quote for QGEL 310-2KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.