QCS4.00000F18B23M Crystals & Oscillators by Qantek Technology Corporation

CRYSTAL 4MHZ 18PF 12.5MM X 4.6MM

Status: Unknown
Series: QCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.30
-
Buy Now
Logo for element14
element14
from US$0.26
-
Buy Now

Specifications

Frequency Nom 4MHz
Crystal Case SMD 12.5mm x 4.6mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range QCS Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

Crystal, 4Mhz, 18Pf, 12.5Mm X 4.6Mm | Newark Electronics
CRYSTAL, 4MHZ, 18PF, 12.5MM X 4.6MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QCS4.00000F18B23M?

Additional datasheets, footprints and schematics for QCS4.00000F18B23M are listed on our Part Details page. You can also find images and similar parts to QCS4.00000F18B23M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QCS4.00000F18B23M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCS4.00000F18B23M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QCS4.00000F18B23M fall under?

The QCS4.00000F18B23M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to QCS4.00000F18B23M when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QCS4.00000F18B23M you can contact the distributor directly for product support, shipping queries etc.

Is the QCS4.00000F18B23M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QCS4.00000F18B23M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for QCS4.00000F18B23M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QCS4.00000F18B23M often in real-time on the comparison pages.

What if I can't find stock of QCS4.00000F18B23M?

You can fill out our help required form which you can use to request a quote for QCS4.00000F18B23M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay