Status: | Unknown |
---|---|
Series: | QCS Series |
RoHS: | Unknown |
Frequency Nom | 14.31818MHz |
---|---|
Crystal Case | SMD 12.5mm x 4.6mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | QCS Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SMD Crys 14,31818MHz 18pF 20ppm FTC30ppm | Schukat Electronic |
CRYSTAL, 14.31818MHZ, 18PF, 12.5 X 4.6MM | Farnell |
Where can I find additional details, specifications and documents for a QCS14.31818F18B23M?
Additional datasheets, footprints and schematics for QCS14.31818F18B23M are listed on our Part Details page. You can also find images and similar parts to QCS14.31818F18B23M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCS14.31818F18B23M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCS14.31818F18B23M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCS14.31818F18B23M fall under?
The QCS14.31818F18B23M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QCS14.31818F18B23M when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCS14.31818F18B23M you can contact the distributor directly for product support, shipping queries etc.
Is the QCS14.31818F18B23M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCS14.31818F18B23M have stock available?
Authorised distributors including Schukat Electronic and Farnell have stock available or on a lead time for QCS14.31818F18B23M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCS14.31818F18B23M often in real-time on the comparison pages.
What if I can't find stock of QCS14.31818F18B23M?
You can fill out our help required form which you can use to request a quote for QCS14.31818F18B23M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.