Status: | Unknown |
---|---|
Series: | QCP9 Series |
RoHS: | Unknown |
Frequency Nom | 8MHz |
---|---|
Crystal Case | SMD 12.5mm x 4.6mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | QCP9 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 8Mhz, 18Pf, 12.5Mm X 4.6Mm | Newark Electronics |
CRYSTAL, 8MHZ, 18PF, 12.5MM X 4.6MM | Farnell |
8.000MHz Crystal SMD 4-pad 4.6x12.5mm | RS |
Crystal Oscillator 8MHz, +/-30ppm, 4-Pin SMD, 12.5 x 4.6 x 3.7mm, QCP Series | Qantek QCP98.00000F18B35R | RS Americas |
Where can I find additional details, specifications and documents for a QCP98.00000F18B35R?
Additional datasheets, footprints and schematics for QCP98.00000F18B35R are listed on our Part Details page. You can also find images and similar parts to QCP98.00000F18B35R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCP98.00000F18B35R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCP98.00000F18B35R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCP98.00000F18B35R fall under?
The QCP98.00000F18B35R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QCP98.00000F18B35R when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCP98.00000F18B35R you can contact the distributor directly for product support, shipping queries etc.
Is the QCP98.00000F18B35R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCP98.00000F18B35R have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and RS Americas have stock available or on a lead time for QCP98.00000F18B35R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCP98.00000F18B35R often in real-time on the comparison pages.
What if I can't find stock of QCP98.00000F18B35R?
You can fill out our help required form which you can use to request a quote for QCP98.00000F18B35R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.