Status: | Unknown |
---|---|
Series: | QCP9 Series |
RoHS: | Unknown |
Frequency Nom | 3.579545MHz |
---|---|
Crystal Case | SMD 12.5mm x 4.6mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | QCP9 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Crystal, 3.579545Mhz, 18Pf, 12.5 X 4.6Mm | Newark Electronics |
Crystal Oscillator 3.579545MHz, +/-30ppm, 4-Pin SMD, 12.5 x 4.6 x 3.7mm | Qantek QCP93.579545F18B35R | RS Americas |
CRYSTAL, 3.579545MHZ, 18PF, 12.5 X 4.6MM | element14 |
Where can I find additional details, specifications and documents for a QCP93.579545F18B35R?
Additional datasheets, footprints and schematics for QCP93.579545F18B35R are listed on our Part Details page. You can also find images and similar parts to QCP93.579545F18B35R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCP93.579545F18B35R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCP93.579545F18B35R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCP93.579545F18B35R fall under?
The QCP93.579545F18B35R is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to QCP93.579545F18B35R when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCP93.579545F18B35R you can contact the distributor directly for product support, shipping queries etc.
Is the QCP93.579545F18B35R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCP93.579545F18B35R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for QCP93.579545F18B35R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCP93.579545F18B35R often in real-time on the comparison pages.
What if I can't find stock of QCP93.579545F18B35R?
You can fill out our help required form which you can use to request a quote for QCP93.579545F18B35R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.