Status: | Unknown |
---|---|
Series: | QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 12.7mm Dia |
Label Material | Vinyl |
Label Colour | Orange on White |
Pack Quantity | 200 |
Product Range | QCC Series |
Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter | Newark Electronics |
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 12.7MM DIAMETER | element14 |
QCC351OR | Avnet America |
Where can I find additional details, specifications and documents for a QCC351OR?
Additional datasheets, footprints and schematics for QCC351OR are listed on our Part Details page. You can also find images and similar parts to QCC351OR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC351OR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC351OR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC351OR fall under?
The QCC351OR is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC351OR when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC351OR you can contact the distributor directly for product support, shipping queries etc.
Is the QCC351OR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC351OR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for QCC351OR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC351OR often in real-time on the comparison pages.
What if I can't find stock of QCC351OR?
You can fill out our help required form which you can use to request a quote for QCC351OR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.