Status: | Unknown |
---|---|
Series: | QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 12.7mm Dia |
Label Material | Vinyl |
Label Colour | Blue on White |
Pack Quantity | 200 |
Product Range | QCC Series |
Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter | Newark Electronics |
Raychem, Label, SM Circular Cal Label with Cover,12.70mm, Die-Cut, Vinyl, Light Blue | TE Connectivity QCC351LB | RS Americas |
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 12.7MM DIAMETER | element14 |
QCC351LB | Avnet America |
Where can I find additional details, specifications and documents for a QCC351LB?
Additional datasheets, footprints and schematics for QCC351LB are listed on our Part Details page. You can also find images and similar parts to QCC351LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC351LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC351LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC351LB fall under?
The QCC351LB is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC351LB when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC351LB you can contact the distributor directly for product support, shipping queries etc.
Is the QCC351LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC351LB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for QCC351LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC351LB often in real-time on the comparison pages.
What if I can't find stock of QCC351LB?
You can fill out our help required form which you can use to request a quote for QCC351LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.