QCC351BK Labelling & Marking by TE Connectivity

CALIBRATION LABELS SELF-LAM CIRCULAR VINYL 12.7MM DIAMETER

Status: Unknown
Series: QCC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.47

Distributor Stock
Logo for Farnell
Farnell
from US$27.90
153
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.47
153
in stock
Buy Now
Logo for element14
element14
from US$26.10
153
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Label Type Self Laminating
Label Dimensions 12.7mm Dia
Label Material Vinyl
Label Colour Black on White
Pack Quantity 200
Product Range QCC Series

Alternative Descriptions

Calibration Labels, Self-Lam, Circular, Vinyl, 12.7Mm Diameter | Newark Electronics
CALIBRATION LABELS, SELF-LAM, CIRCULAR, | Farnell
QCC351BK | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QCC351BK?

Additional datasheets, footprints and schematics for QCC351BK are listed on our Part Details page. You can also find images and similar parts to QCC351BK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QCC351BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC351BK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QCC351BK fall under?

The QCC351BK is listed under Computer & Office > Labelling & Marking > Labels.

Can I view similar or alternative parts?

You can view similar parts to QCC351BK when available in the Labels range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QCC351BK you can contact the distributor directly for product support, shipping queries etc.

Is the QCC351BK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QCC351BK have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for QCC351BK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QCC351BK often in real-time on the comparison pages.

What if I can't find stock of QCC351BK?

You can fill out our help required form which you can use to request a quote for QCC351BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay