Status: | Unknown |
---|---|
Series: | Q-CEE S QCC Series |
RoHS: | Unknown |
Label Type | Self Laminating |
---|---|
Label Dimensions | 25.4mm x 15.9mm |
Label Material | Vinyl |
Label Colour | Blue on White |
Pack Quantity | 144 |
Product Range | Q-CEE S QCC Series |
Qcc311Lb |Raychem Te Connectivity QCC311LB | Newark Electronics |
QCC311LB | Avnet America |
Raychem, Label, SM Square Cal Label with cover,15.90mm, Die-Cut, Vinyl, Light Blue | TE Connectivity QCC311LB | RS Americas |
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W | element14 |
Where can I find additional details, specifications and documents for a QCC311LB?
Additional datasheets, footprints and schematics for QCC311LB are listed on our Part Details page. You can also find images and similar parts to QCC311LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QCC311LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QCC311LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QCC311LB fall under?
The QCC311LB is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to QCC311LB when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QCC311LB you can contact the distributor directly for product support, shipping queries etc.
Is the QCC311LB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QCC311LB have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for QCC311LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QCC311LB often in real-time on the comparison pages.
What if I can't find stock of QCC311LB?
You can fill out our help required form which you can use to request a quote for QCC311LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.