QC5A18.4320F18B12M Crystals & Oscillators by Qantek Technology Corporation

CRYSTAL 18.432MHZ 18PF 5MM X 3.2MM

Status: Unknown
Series: QC5A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.49
200
in stock
Buy Now

Specifications

Frequency Nom 18.432MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 20ppm
Load Capacitance 18pF
Frequency Tolerance + / - 10ppm
Product Range QC5A Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C

Alternative Descriptions

SMD Crys 18,432MHz 18pF 10ppm FTC 20ppm | Schukat Electronic
CRYSTAL, 18.432MHZ, 18PF, 5MM X 3.2MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a QC5A18.4320F18B12M?

Additional datasheets, footprints and schematics for QC5A18.4320F18B12M are listed on our Part Details page. You can also find images and similar parts to QC5A18.4320F18B12M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for QC5A18.4320F18B12M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC5A18.4320F18B12M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does QC5A18.4320F18B12M fall under?

The QC5A18.4320F18B12M is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to QC5A18.4320F18B12M when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the QC5A18.4320F18B12M you can contact the distributor directly for product support, shipping queries etc.

Is the QC5A18.4320F18B12M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for QC5A18.4320F18B12M have stock available?

Authorised distributors including Schukat Electronic and Farnell have stock available or on a lead time for QC5A18.4320F18B12M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for QC5A18.4320F18B12M often in real-time on the comparison pages.

What if I can't find stock of QC5A18.4320F18B12M?

You can fill out our help required form which you can use to request a quote for QC5A18.4320F18B12M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay