Status: | Unknown |
---|---|
Series: | ULTEMate |
RoHS: | Unknown |
Product Range | ULTEMate |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Push-Pull |
Connector Body Material | Composite Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Insert Type | 16-2 |
Connector Mounting | Cable Mount |
Connector Shell Size | 16 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Gender | Plug |
Insert Arrangement | 16-2 |
PLUG, 2WAY | element14 |
Plug, 2 Position | Newark Electronics |
200 Series Plug 2 Contacts 16 Size Straight | Avnet America |
Where can I find additional details, specifications and documents for a QC26-1602X?
Additional datasheets, footprints and schematics for QC26-1602X are listed on our Part Details page. You can also find images and similar parts to QC26-1602X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for QC26-1602X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view QC26-1602X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does QC26-1602X fall under?
The QC26-1602X is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to QC26-1602X when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the QC26-1602X you can contact the distributor directly for product support, shipping queries etc.
Is the QC26-1602X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for QC26-1602X have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for QC26-1602X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for QC26-1602X often in real-time on the comparison pages.
What if I can't find stock of QC26-1602X?
You can fill out our help required form which you can use to request a quote for QC26-1602X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.